Capital Lighting, Inc. B2452DB Sconces-Other 614892

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758551 Category: Interior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758551 Category: Interior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B2452DB Sconces-Other - 614892 - Capital Lighting, Inc.
Columbus, OH, USA
B2452DB Sconces-Other
614892
B2452DB Sconces-Other 614892
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758551 Category: Interior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Bronze
Product Name: Two Light Wall Sconce
UPC: 782042758551
Category: Interior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614892
Product Name B2452DB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details