Capital Lighting, Inc. F2455DB Pendants-Drum Shade 614891

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 19.00 Length 19.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Deep Bronze Product Name: Three Light Pendant UPC: 782042758766 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 19.00 Length 19.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Deep Bronze Product Name: Three Light Pendant UPC: 782042758766 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2455DB Pendants-Drum Shade - 614891 - Capital Lighting, Inc.
Columbus, OH, USA
F2455DB Pendants-Drum Shade
614891
F2455DB Pendants-Drum Shade 614891
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 19.00 Length 19.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Deep Bronze Product Name: Three Light Pendant UPC: 782042758766 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 19.00
Length 19.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Deep Bronze
Product Name: Three Light Pendant
UPC: 782042758766
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614891
Product Name F2455DB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details