PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 29.25
Length 29.25
Bulb
Type: Carbon Filament
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Pendant
UPC: 782042758780
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 614879 |
| Product Name | F2492FI Mini Pendants-Rod |
| Application | Residential |