Capital Lighting, Inc. F2494FI Pendants-Glass Down 614874

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.25 Length 50.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Iron Product Name: Eight Light Pendant UPC: 782042758827 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.25 Length 50.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Iron Product Name: Eight Light Pendant UPC: 782042758827 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2494FI Pendants-Glass Down - 614874 - Capital Lighting, Inc.
Columbus, OH, USA
F2494FI Pendants-Glass Down
614874
F2494FI Pendants-Glass Down 614874
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.25 Length 50.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Iron Product Name: Eight Light Pendant UPC: 782042758827 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 50.25
Length 50.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: French Iron
Product Name: Eight Light Pendant
UPC: 782042758827
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614874
Product Name F2494FI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details