Capital Lighting, Inc. F2516WI Pendants-Other 614872

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six Light Pendant UPC: 782042758957 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six Light Pendant UPC: 782042758957 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2516WI Pendants-Other - 614872 - Capital Lighting, Inc.
Columbus, OH, USA
F2516WI Pendants-Other
614872
F2516WI Pendants-Other 614872
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Iron Product Name: Six Light Pendant UPC: 782042758957 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Iron
Product Name: Six Light Pendant
UPC: 782042758957
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614872
Product Name F2516WI Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details