Capital Lighting, Inc. B2483FI Sconces-Triple Candle 614867

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Sconce UPC: 782042758629 Category: Interior Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Sconce UPC: 782042758629 Category: Interior Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
B2483FI Sconces-Triple Candle - 614867 - Capital Lighting, Inc.
Columbus, OH, USA
B2483FI Sconces-Triple Candle
614867
B2483FI Sconces-Triple Candle 614867
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Sconce UPC: 782042758629 Category: Interior Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: French Iron
Product Name: Three Light Wall Sconce
UPC: 782042758629
Category: Interior
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614867
Product Name B2483FI Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details