Capital Lighting, Inc. 26623-CH Pendants-Bowl Style 614854

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
26623-CH Pendants-Bowl Style - 614854 - Capital Lighting, Inc.
Columbus, OH, USA
26623-CH Pendants-Bowl Style
614854
26623-CH Pendants-Bowl Style 614854
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614854
Product Name 26623-CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details