Capital Lighting, Inc. 26625-CH Mid. Chandeliers-Glass Up 614853

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26625-CH Mid. Chandeliers-Glass Up - 614853 - Capital Lighting, Inc.
Columbus, OH, USA
26625-CH Mid. Chandeliers-Glass Up
614853
26625-CH Mid. Chandeliers-Glass Up 614853
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.20
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614853
Product Name 26625-CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details