Capital Lighting, Inc. 26631-CH Pendants-Glass Down 614850

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
26631-CH Pendants-Glass Down - 614850 - Capital Lighting, Inc.
Columbus, OH, USA
26631-CH Pendants-Glass Down
614850
26631-CH Pendants-Glass Down 614850
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614850
Product Name 26631-CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details