Capital Lighting, Inc. B2481FI Sconces-Single Candle 614848

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758605 Category: Interior Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758605 Category: Interior Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
B2481FI Sconces-Single Candle - 614848 - Capital Lighting, Inc.
Columbus, OH, USA
B2481FI Sconces-Single Candle
614848
B2481FI Sconces-Single Candle 614848
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758605 Category: Interior Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 28.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Iron
Product Name: One Light Wall Sconce
UPC: 782042758605
Category: Interior
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614848
Product Name B2481FI Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details