Capital Lighting, Inc. F2506CB Island/Pool Table-4 Light + 614847

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.75 Length 25.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant Island UPC: 782042758902 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.75 Length 25.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant Island UPC: 782042758902 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2506CB Island/Pool Table-4 Light + - 614847 - Capital Lighting, Inc.
Columbus, OH, USA
F2506CB Island/Pool Table-4 Light +
614847
F2506CB Island/Pool Table-4 Light + 614847
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.75 Length 25.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant Island UPC: 782042758902 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 25.75
Length 25.75
Bulb
Type: Medium Base Carbon
Qty: 8
Wattage: 60
Finish: Copper Bronze
Product Name: Eight Light Pendant Island
UPC: 782042758902
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614847
Product Name F2506CB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details