Capital Lighting, Inc. B2441SL Sconces-Single Candle 614846

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042758520 Category: Interior Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042758520 Category: Interior Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
B2441SL Sconces-Single Candle - 614846 - Capital Lighting, Inc.
Columbus, OH, USA
B2441SL Sconces-Single Candle
614846
B2441SL Sconces-Single Candle 614846
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042758520 Category: Interior Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042758520
Category: Interior
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614846
Product Name B2441SL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details