Capital Lighting, Inc. B2462SL Sconces-Double Candle 614840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758575 Category: Interior Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758575 Category: Interior Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
B2462SL Sconces-Double Candle - 614840 - Capital Lighting, Inc.
Columbus, OH, USA
B2462SL Sconces-Double Candle
614840
B2462SL Sconces-Double Candle 614840
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758575 Category: Interior Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042758575
Category: Interior
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614840
Product Name B2462SL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details