Capital Lighting, Inc. 20013-LB Flush Mounts-Bowl Style 614832

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Loft Bronze Product Name: Two Light Flushmount 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Loft Bronze Product Name: Two Light Flushmount 13

Suppliers

Company
Product
Description
Supplier Links
20013-LB Flush Mounts-Bowl Style - 614832 - Capital Lighting, Inc.
Columbus, OH, USA
20013-LB Flush Mounts-Bowl Style
614832
20013-LB Flush Mounts-Bowl Style 614832
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Loft Bronze Product Name: Two Light Flushmount 13

PRODUCT DETAILS / SPECS
Width/Dia: 13.20
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Loft Bronze
Product Name: Two Light Flushmount 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614832
Product Name 20013-LB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details