Capital Lighting, Inc. 20013-ET Flush Mounts-Bowl Style 614830

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Toffee Product Name: Two Light Flushmount 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Toffee Product Name: Two Light Flushmount 13

Suppliers

Company
Product
Description
Supplier Links
20013-ET Flush Mounts-Bowl Style - 614830 - Capital Lighting, Inc.
Columbus, OH, USA
20013-ET Flush Mounts-Bowl Style
614830
20013-ET Flush Mounts-Bowl Style 614830
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Toffee Product Name: Two Light Flushmount 13

PRODUCT DETAILS / SPECS
Width/Dia: 13.20
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Toffee
Product Name: Two Light Flushmount 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614830
Product Name 20013-ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details