Capital Lighting, Inc. 26621-BZ Mini Pendants-Rod 614828

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26621-BZ Mini Pendants-Rod - 614828 - Capital Lighting, Inc.
Columbus, OH, USA
26621-BZ Mini Pendants-Rod
614828
26621-BZ Mini Pendants-Rod 614828
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 52.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614828
Product Name 26621-BZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details