Capital Lighting, Inc. 20011-ET Flush Mounts-Bowl Style 614819

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Toffee Product Name: One Light Flushmount OneOne
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Toffee Product Name: One Light Flushmount OneOne

Suppliers

Company
Product
Description
Supplier Links
20011-ET Flush Mounts-Bowl Style - 614819 - Capital Lighting, Inc.
Columbus, OH, USA
20011-ET Flush Mounts-Bowl Style
614819
20011-ET Flush Mounts-Bowl Style 614819
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Toffee Product Name: One Light Flushmount OneOne

PRODUCT DETAILS / SPECS
Width/Dia: 11.20
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: English Toffee
Product Name: One Light Flushmount OneOne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614819
Product Name 20011-ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details