Capital Lighting, Inc. 20015-LB Flush Mounts-Bowl Style 614811

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Flushmount 15
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Flushmount 15

Suppliers

Company
Product
Description
Supplier Links
20015-LB Flush Mounts-Bowl Style - 614811 - Capital Lighting, Inc.
Columbus, OH, USA
20015-LB Flush Mounts-Bowl Style
614811
20015-LB Flush Mounts-Bowl Style 614811
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Loft Bronze Product Name: Three Light Flushmount 15

PRODUCT DETAILS / SPECS
Width/Dia: 15.20
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Loft Bronze
Product Name: Three Light Flushmount 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614811
Product Name 20015-LB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details