Capital Lighting, Inc. 6965 Lamps-Table Lamps 614596

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear/Nickel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear/Nickel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6965 Lamps-Table Lamps - 614596 - Capital Lighting, Inc.
Columbus, OH, USA
6965 Lamps-Table Lamps
614596
6965 Lamps-Table Lamps 614596
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear/Nickel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear/Nickel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614596
Product Name 6965 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details