Capital Lighting, Inc. 132-45 Pendants-Glass Down 614587

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Medium UPC: 782042759145 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Medium UPC: 782042759145 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-45 Pendants-Glass Down - 614587 - Capital Lighting, Inc.
Columbus, OH, USA
132-45 Pendants-Glass Down
614587
132-45 Pendants-Glass Down 614587
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Medium UPC: 782042759145 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Five Light Pendant Medium
UPC: 782042759145
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614587
Product Name 132-45 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details