Capital Lighting, Inc. 132-47 Pendants-Glass Down 614586

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Seven Light Pendant UPC: 782042759169 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Seven Light Pendant UPC: 782042759169 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-47 Pendants-Glass Down - 614586 - Capital Lighting, Inc.
Columbus, OH, USA
132-47 Pendants-Glass Down
614586
132-47 Pendants-Glass Down 614586
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Seven Light Pendant UPC: 782042759169 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Seven Light Pendant
UPC: 782042759169
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614586
Product Name 132-47 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details