Capital Lighting, Inc. 133-018 Large Chandeliers-Candle 614583

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 57.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Silver Leaf Product Name: 18 Light Chandelier UPC: 782042759176 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 57.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Silver Leaf Product Name: 18 Light Chandelier UPC: 782042759176 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
133-018 Large Chandeliers-Candle - 614583 - Capital Lighting, Inc.
Columbus, OH, USA
133-018 Large Chandeliers-Candle
614583
133-018 Large Chandeliers-Candle 614583
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 57.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Silver Leaf Product Name: 18 Light Chandelier UPC: 782042759176 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 57.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Silver Leaf
Product Name: 18 Light Chandelier
UPC: 782042759176
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614583
Product Name 133-018 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details