Capital Lighting, Inc. 133-11 Sconces-Single Candle 614582

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759206 Category: Interior Canopy: 16``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759206 Category: Interior Canopy: 16``H

Suppliers

Company
Product
Description
Supplier Links
133-11 Sconces-Single Candle - 614582 - Capital Lighting, Inc.
Columbus, OH, USA
133-11 Sconces-Single Candle
614582
133-11 Sconces-Single Candle 614582
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759206 Category: Interior Canopy: 16``H

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042759206
Category: Interior
Canopy: 16``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614582
Product Name 133-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details