Capital Lighting, Inc. 133-08 Large Chandeliers-Candle 614580

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042759190 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042759190 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
133-08 Large Chandeliers-Candle - 614580 - Capital Lighting, Inc.
Columbus, OH, USA
133-08 Large Chandeliers-Candle
614580
133-08 Large Chandeliers-Candle 614580
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Product Name: Eight Light Chandelier UPC: 782042759190 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 46.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf
Product Name: Eight Light Chandelier
UPC: 782042759190
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614580
Product Name 133-08 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details