Capital Lighting, Inc. 132-41 Mini Pendants-Rod 614558

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042759121 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042759121 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-41 Mini Pendants-Rod - 614558 - Capital Lighting, Inc.
Columbus, OH, USA
132-41 Mini Pendants-Rod
614558
132-41 Mini Pendants-Rod 614558
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042759121 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Leaf with Gold Leaf
Product Name: One Light Mini-Pendant
UPC: 782042759121
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614558
Product Name 132-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details