Capital Lighting, Inc. 131-11 Sconces-Pocket 614557

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759046 Category: Interior Canopy: 9.5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759046 Category: Interior Canopy: 9.5``H

Suppliers

Company
Product
Description
Supplier Links
131-11 Sconces-Pocket - 614557 - Capital Lighting, Inc.
Columbus, OH, USA
131-11 Sconces-Pocket
614557
131-11 Sconces-Pocket 614557
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042759046 Category: Interior Canopy: 9.5``H

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042759046
Category: Interior
Canopy: 9.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614557
Product Name 131-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details