Capital Lighting, Inc. 131-410 Pendants-Drum Shade 614556

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 16.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Silver Leaf Product Name: Ten Light Pendant UPC: 782042759060 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 16.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Silver Leaf Product Name: Ten Light Pendant UPC: 782042759060 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
131-410 Pendants-Drum Shade - 614556 - Capital Lighting, Inc.
Columbus, OH, USA
131-410 Pendants-Drum Shade
614556
131-410 Pendants-Drum Shade 614556
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 16.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Silver Leaf Product Name: Ten Light Pendant UPC: 782042759060 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Silver Leaf
Product Name: Ten Light Pendant
UPC: 782042759060
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614556
Product Name 131-410 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details