Capital Lighting, Inc. 132-33 Semi-Flush Mts.-Other 614555

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Three Light Semi-Flush UPC: 782042759114 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Three Light Semi-Flush UPC: 782042759114 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-33 Semi-Flush Mts.-Other - 614555 - Capital Lighting, Inc.
Columbus, OH, USA
132-33 Semi-Flush Mts.-Other
614555
132-33 Semi-Flush Mts.-Other 614555
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Three Light Semi-Flush UPC: 782042759114 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Three Light Semi-Flush
UPC: 782042759114
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614555
Product Name 132-33 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details