Capital Lighting, Inc. 131-12 Sconces-Pocket 614554

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042759053 Category: Interior Canopy: 12.875``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042759053 Category: Interior Canopy: 12.875``H

Suppliers

Company
Product
Description
Supplier Links
131-12 Sconces-Pocket - 614554 - Capital Lighting, Inc.
Columbus, OH, USA
131-12 Sconces-Pocket
614554
131-12 Sconces-Pocket 614554
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042759053 Category: Interior Canopy: 12.875``H

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042759053
Category: Interior
Canopy: 12.875``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614554
Product Name 131-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details