Capital Lighting, Inc. 131-46 Pendants-Drum Shade 614551

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042759084 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042759084 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
131-46 Pendants-Drum Shade - 614551 - Capital Lighting, Inc.
Columbus, OH, USA
131-46 Pendants-Drum Shade
614551
131-46 Pendants-Drum Shade 614551
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 12.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Silver Leaf Product Name: Six Light Pendant UPC: 782042759084 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 12.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Silver Leaf
Product Name: Six Light Pendant
UPC: 782042759084
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614551
Product Name 131-46 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details