Capital Lighting, Inc. 131-48 Pendants-Drum Shade 614550

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042759091 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042759091 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
131-48 Pendants-Drum Shade - 614550 - Capital Lighting, Inc.
Columbus, OH, USA
131-48 Pendants-Drum Shade
614550
131-48 Pendants-Drum Shade 614550
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042759091 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Silver Leaf
Product Name: Eight Light Pendant
UPC: 782042759091
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614550
Product Name 131-48 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details