Capital Lighting, Inc. 9088 Pendants-Other 614545

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 1 Finish: Old Iron/Natural Ash Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 1 Finish: Old Iron/Natural Ash Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9088 Pendants-Other - 614545 - Capital Lighting, Inc.
Columbus, OH, USA
9088 Pendants-Other
614545
9088 Pendants-Other 614545
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 1 Finish: Old Iron/Natural Ash Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Bulb
Qty: 1
Finish: Old Iron/Natural Ash
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614545
Product Name 9088 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details