Capital Lighting, Inc. 9119 Large Chandeliers-Candle 614535

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Finish: Stockholm White/Rust Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Finish: Stockholm White/Rust Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9119 Large Chandeliers-Candle - 614535 - Capital Lighting, Inc.
Columbus, OH, USA
9119 Large Chandeliers-Candle
614535
9119 Large Chandeliers-Candle 614535
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Finish: Stockholm White/Rust Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 6
Finish: Stockholm White/Rust
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614535
Product Name 9119 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details