Capital Lighting, Inc. 9117 Large Chandeliers-Candle 614530

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 62.00 Bulb Type: Candelabra Qty: 12 Finish: Stockholm White/Rust Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 62.00 Bulb Type: Candelabra Qty: 12 Finish: Stockholm White/Rust Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9117 Large Chandeliers-Candle - 614530 - Capital Lighting, Inc.
Columbus, OH, USA
9117 Large Chandeliers-Candle
614530
9117 Large Chandeliers-Candle 614530
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 62.00 Bulb Type: Candelabra Qty: 12 Finish: Stockholm White/Rust Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 62.00
Bulb
Type: Candelabra
Qty: 12
Finish: Stockholm White/Rust
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614530
Product Name 9117 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details