Capital Lighting, Inc. 6166 Lamps-Table Lamps 614230

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze/Recycled Glass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze/Recycled Glass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6166 Lamps-Table Lamps - 614230 - Capital Lighting, Inc.
Columbus, OH, USA
6166 Lamps-Table Lamps
614230
6166 Lamps-Table Lamps 614230
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze/Recycled Glass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze/Recycled Glass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614230
Product Name 6166 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details