Capital Lighting, Inc. 6530 Lamps-Desk/Piano Lamps 614211

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Desk Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Desk Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6530 Lamps-Desk/Piano Lamps - 614211 - Capital Lighting, Inc.
Columbus, OH, USA
6530 Lamps-Desk/Piano Lamps
614211
6530 Lamps-Desk/Piano Lamps 614211
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Desk Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Nickel
Product Name: One Light Desk Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614211
Product Name 6530 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details