Capital Lighting, Inc. 19046FTOI Mid. Chandeliers-Drum Shades 612999

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 783209087385 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 783209087385 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19046FTOI Mid. Chandeliers-Drum Shades - 612999 - Capital Lighting, Inc.
Columbus, OH, USA
19046FTOI Mid. Chandeliers-Drum Shades
612999
19046FTOI Mid. Chandeliers-Drum Shades 612999
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 783209087385 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 26.00
Bulb
Type: Xenon
Qty: 9
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 783209087385
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612999
Product Name 19046FTOI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details