Capital Lighting, Inc. 19052FTPC Bathroom Fixtures-Two Lights 612996

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088887 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088887 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19052FTPC Bathroom Fixtures-Two Lights - 612996 - Capital Lighting, Inc.
Columbus, OH, USA
19052FTPC Bathroom Fixtures-Two Lights
612996
19052FTPC Bathroom Fixtures-Two Lights 612996
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5.73 Product Name: Two Light Bath Vanity UPC: 783209088887 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Extension: 6
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 5.73
Product Name: Two Light Bath Vanity
UPC: 783209088887
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612996
Product Name 19052FTPC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details