Capital Lighting, Inc. 19053FTOI Bathroom Fixtures-Three Lights 612993

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.25 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.38 Product Name: Three Light Bath Vanity UPC: 783209088894 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.25 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.38 Product Name: Three Light Bath Vanity UPC: 783209088894 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19053FTOI Bathroom Fixtures-Three Lights - 612993 - Capital Lighting, Inc.
Columbus, OH, USA
19053FTOI Bathroom Fixtures-Three Lights
612993
19053FTOI Bathroom Fixtures-Three Lights 612993
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.25 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.38 Product Name: Three Light Bath Vanity UPC: 783209088894 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 5.25
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.38
Product Name: Three Light Bath Vanity
UPC: 783209088894
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612993
Product Name 19053FTOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details