Capital Lighting, Inc. 82698MROI Mid. Chandeliers-Glass Down 612983

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209086395 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209086395 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82698MROI Mid. Chandeliers-Glass Down - 612983 - Capital Lighting, Inc.
Columbus, OH, USA
82698MROI Mid. Chandeliers-Glass Down
612983
82698MROI Mid. Chandeliers-Glass Down 612983
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209086395 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 783209086395
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612983
Product Name 82698MROI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details