Capital Lighting, Inc. 83100FTSN Bathroom Fixtures-Three Lights 612980

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bath Vanity UPC: 783209076556 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bath Vanity UPC: 783209076556 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
83100FTSN Bathroom Fixtures-Three Lights - 612980 - Capital Lighting, Inc.
Columbus, OH, USA
83100FTSN Bathroom Fixtures-Three Lights
612980
83100FTSN Bathroom Fixtures-Three Lights 612980
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bath Vanity UPC: 783209076556 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.00
Extension: 8.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Bath Vanity
UPC: 783209076556
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612980
Product Name 83100FTSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details