Capital Lighting, Inc. 20375BKPC Mid. Chandeliers-Drum Shades 612979

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088191 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088191 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20375BKPC Mid. Chandeliers-Drum Shades - 612979 - Capital Lighting, Inc.
Columbus, OH, USA
20375BKPC Mid. Chandeliers-Drum Shades
612979
20375BKPC Mid. Chandeliers-Drum Shades 612979
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088191 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 783209088191
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612979
Product Name 20375BKPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details