Capital Lighting, Inc. 21456OFGS Pendants-Drum Shade 612978

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Weight: 22 Product Name: Four Light Pendant UPC: 783209087507 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Weight: 22 Product Name: Four Light Pendant UPC: 783209087507 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21456OFGS Pendants-Drum Shade - 612978 - Capital Lighting, Inc.
Columbus, OH, USA
21456OFGS Pendants-Drum Shade
612978
21456OFGS Pendants-Drum Shade 612978
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Weight: 22 Product Name: Four Light Pendant UPC: 783209087507 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Silver
Weight: 22
Product Name: Four Light Pendant
UPC: 783209087507
Category: Island Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612978
Product Name 21456OFGS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details