Capital Lighting, Inc. 20379BKPC Sconces-Drum Shades 612973

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088153 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088153 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20379BKPC Sconces-Drum Shades - 612973 - Capital Lighting, Inc.
Columbus, OH, USA
20379BKPC Sconces-Drum Shades
612973
20379BKPC Sconces-Drum Shades 612973
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088153 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
UPC: 783209088153
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612973
Product Name 20379BKPC Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details