Capital Lighting, Inc. 20379WTPC Sconces-Drum Shades 612971

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088146 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088146 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20379WTPC Sconces-Drum Shades - 612971 - Capital Lighting, Inc.
Columbus, OH, USA
20379WTPC Sconces-Drum Shades
612971
20379WTPC Sconces-Drum Shades 612971
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088146 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
UPC: 783209088146
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612971
Product Name 20379WTPC Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details