Capital Lighting, Inc. 21341DWUB Pendants-Glass Down 612970

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Product Name: Two Light Pendant UPC: 783209087408 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Product Name: Two Light Pendant UPC: 783209087408 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21341DWUB Pendants-Glass Down - 612970 - Capital Lighting, Inc.
Columbus, OH, USA
21341DWUB Pendants-Glass Down
612970
21341DWUB Pendants-Glass Down 612970
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Umber Bronze Product Name: Two Light Pendant UPC: 783209087408 Category: Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Umber Bronze
Product Name: Two Light Pendant
UPC: 783209087408
Category: Pendant
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612970
Product Name 21341DWUB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details