Capital Lighting, Inc. 22179SWTE Sconces-Single Glass 612969

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Product Name: One Light Wall Sconce UPC: 783209088047 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Product Name: One Light Wall Sconce UPC: 783209088047 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22179SWTE Sconces-Single Glass - 612969 - Capital Lighting, Inc.
Columbus, OH, USA
22179SWTE Sconces-Single Glass
612969
22179SWTE Sconces-Single Glass 612969
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Product Name: One Light Wall Sconce UPC: 783209088047 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Texture Ebony
Product Name: One Light Wall Sconce
UPC: 783209088047
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612969
Product Name 22179SWTE Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details