Capital Lighting, Inc. 22291WTSN Semi-Flush Mts.-Drum Shade 612966

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088955 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088955 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22291WTSN Semi-Flush Mts.-Drum Shade - 612966 - Capital Lighting, Inc.
Columbus, OH, USA
22291WTSN Semi-Flush Mts.-Drum Shade
612966
22291WTSN Semi-Flush Mts.-Drum Shade 612966
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088955 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Xenon
Qty: 5
Wattage: 50
Finish: Satin Nickel
Product Name: Five Light Semi-Flush Mount
UPC: 783209088955
Category: Semi-Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612966
Product Name 22291WTSN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details