Capital Lighting, Inc. 22295RDSN Pendants-Drum Shade 612965

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Product Name: Nine Light Pendant UPC: 783209089037 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Product Name: Nine Light Pendant UPC: 783209089037 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22295RDSN Pendants-Drum Shade - 612965 - Capital Lighting, Inc.
Columbus, OH, USA
22295RDSN Pendants-Drum Shade
612965
22295RDSN Pendants-Drum Shade 612965
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Product Name: Nine Light Pendant UPC: 783209089037 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 19.00
Bulb
Type: Xenon
Qty: 9
Wattage: 50
Finish: Satin Nickel
Product Name: Nine Light Pendant
UPC: 783209089037
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612965
Product Name 22295RDSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details