Capital Lighting, Inc. 22295BKSN Pendants-Drum Shade 612962

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Weight: 11.44 Product Name: Nine Light Pendant UPC: 783209089020 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Weight: 11.44 Product Name: Nine Light Pendant UPC: 783209089020 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22295BKSN Pendants-Drum Shade - 612962 - Capital Lighting, Inc.
Columbus, OH, USA
22295BKSN Pendants-Drum Shade
612962
22295BKSN Pendants-Drum Shade 612962
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Satin Nickel Weight: 11.44 Product Name: Nine Light Pendant UPC: 783209089020 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 19.00
Bulb
Type: Xenon
Qty: 9
Wattage: 50
Finish: Satin Nickel
Weight: 11.44
Product Name: Nine Light Pendant
UPC: 783209089020
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612962
Product Name 22295BKSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details